web counter

ON Semiconductor NCP702SN30T1GEVBEVAL BOARD NCP702SN30T1G

ON Semiconductor NCP702SN30T1GEVB Reference Design 1
ON Semiconductor NCP702SN30T1GEVB Reference Design 1
ON Semiconductor NCP702SN30T1GEVB Reference Design 1
ON Semiconductor NCP702SN30T1GEVB Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortableWireless LANPersonal Digital AssistantWireless HeadsetBluetoothPortable Medical InstrumentationSmart PhoneCellular Phone

ECAD Model:

Description

The ON Semiconductor NCP702SN30T1GEVB-GEVB is a 3V DC to DC single output power supply designed for use in personal digital assistants, consumer electronics, and portable devices. It features a wide input voltage range of 2.7V to 5.5V, a maximum output current of 300mA, and a low quiescent current of only 1.5mA. The NCP702SN30T1GEVB-GEVB also has a high efficiency of up to 90%, and a low output ripple of only 10mV. It is designed to be highly reliable and is protected against over-voltage, over-current, and short-circuit conditions. This power supply is RoHS compliant and is available in a compact SOT-23-5 package.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    3V
  • Utilized IC / Part
    NCP702
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining