web counter

ON Semiconductor NCP715SQT2GEVBNCP715 LDO Regulator Evaluation Board

ON Semiconductor NCP715SQT2GEVB Reference Design 2
ON Semiconductor NCP715SQT2GEVB Reference Design 1
ON Semiconductor NCP715SQT2GEVB Reference Design 2
ON Semiconductor NCP715SQT2GEVB Reference Design 1
ON Semiconductor NCP715SQT2GEVB Reference Design 1
ON Semiconductor NCP715SQT2GEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomPortableCommunications and Telecom

ECAD Model:

Description

The ON Semiconductor NCP715SQT2GEVB-GEVB is an ultra-low quiescent current LDO regulator designed for use in communications and telecom applications. It is housed in a SC-70 package and comes with an evaluation board for easy testing and evaluation. The NCP715SQT2GEVB-GEVB features a wide input voltage range of 2.5V to 6V, a low quiescent current of only 1.2uA, and a high output current of up to 500mA. It also has a low dropout voltage of only 0.2V and a fast transient response time of only 10us. This makes it ideal for use in applications such as cellular phones, PDAs, and other portable devices.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Box
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Output Voltage
    5V
  • Utilized IC / Part
    NCP715
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG CTRLR BUCK 16SOIC50000RFQ