ON Semiconductor NCP716MTTBGEVBNCP716 Low Dropout Regulator Evaluation Board
Description
The ON Semiconductor NCP716MTTBGEVB-MTTBGEVB is an ultra-low quiescent current LDO regulator evaluation board in a WDFN-6 package. It is designed for use in communications and telecom applications. The board features an NCP716MTTBGEVB LDO regulator, which has a low quiescent current of only 1.2 μA and a wide input voltage range of 2.5 V to 5.5 V. It also has a low dropout voltage of only 200 mV and a high output current of up to 500 mA. The board is designed to provide a stable output voltage and is ideal for use in battery-powered applications.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time52 Weeks
- PackagingBox
- Published2014
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Output Voltage5V
- Utilized IC / PartNCP716
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Regulator TypePositive Fixed
- Board TypeFully Populated
- Channels per IC1 - Single
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 32-VQFN -40 to 85 | 150 | RFQ | |
| Texas Instruments | IC MCU 16BIT 8KB FLASH 28TSSOP | 15652 | RFQ |


Product
Brand
Articles
Tools