web counter

ON Semiconductor NCS2200AGEVBOther Development Tools NCS2200A UDFN6 EVAL BOARD

ON Semiconductor NCS2200AGEVB Reference Design 2
ON Semiconductor NCS2200AGEVB Reference Design 1
ON Semiconductor NCS2200AGEVB Reference Design 2
ON Semiconductor NCS2200AGEVB Reference Design 1
ON Semiconductor NCS2200AGEVB Reference Design 1
ON Semiconductor NCS2200AGEVB Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsPortableSecurity SystemPersonal Digital AssistantCellular Phone

ECAD Model:

Description

The ON Semiconductor NCS2200AGEVB-AGEVB is an analog amplifier designed for use in cellular phones, consumer electronics, and industrial applications. It features a wide operating voltage range of 2.7V to 5.5V, low quiescent current of only 1.2mA, and a high output current of up to 1.2A. The NCS2200AGEVB-AGEVB also has a low noise figure of -90dB, making it ideal for applications requiring low noise performance. Additionally, it has a wide bandwidth of up to 1MHz, making it suitable for high-speed applications. The NCS2200AGEVB-AGEVB is a versatile amplifier that can be used in a variety of applications, from audio amplifiers to power management systems.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    9 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Linear
  • Function
    Comparator, Single
  • Utilized IC / Part
    NCS2200A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC OPAMP GP 3.5MHZ 8SO5000RFQ
STMicroelectronicsIC OPAMP GP 3.5MHZ 8SO0RFQ
STMicroelectronicsIC OPAMP GP 3.5MHZ 8TSSOP1013RFQ
STMicroelectronicsIC OPAMP GP 3.5MHZ 8TSSOP4000RFQ