web counter

ON Semiconductor NCV8537MN250GEVBBOARD EVALUATION NCV8537 2.5V

ON Semiconductor NCV8537MN250GEVB Reference Design 4
ON Semiconductor NCV8537MN250GEVB Reference Design 1
ON Semiconductor NCV8537MN250GEVB Reference Design 2
ON Semiconductor NCV8537MN250GEVB Reference Design 3
ON Semiconductor NCV8537MN250GEVB Reference Design 4
ON Semiconductor NCV8537MN250GEVB Reference Design 1
ON Semiconductor NCV8537MN250GEVB Reference Design 1
ON Semiconductor NCV8537MN250GEVB Reference Design 2
ON Semiconductor NCV8537MN250GEVB Reference Design 3
ON Semiconductor NCV8537MN250GEVB Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioAudioSatellite RadioCable ModemNavigation SystemAutomotiveDSL Modem

ECAD Model:

Description

The ON Semiconductor NCV8537MN250GEVB-GEVB is an evaluation board for the NCV8537, a 2.5V DC to DC single output power supply for cable modem, audio, and video applications. This board is designed to provide a convenient platform for evaluating the performance of the NCV8537 in a variety of applications. It features a wide input voltage range of 4.5V to 28V, a maximum output current of 250mA, and a maximum output voltage of 2.5V. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use and includes a user-friendly graphical user interface.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Bulk
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    2.5V
  • Utilized IC / Part
    NCV8537
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG BUCK ADJ 1.6A DL 10UDFN2970RFQ