web counter

ON Semiconductor NCV8537MNADJGEVBBOARD EVALUATION NCV8537 ADJ

ON Semiconductor NCV8537MNADJGEVB Reference Design 3
ON Semiconductor NCV8537MNADJGEVB Reference Design 1
ON Semiconductor NCV8537MNADJGEVB Reference Design 2
ON Semiconductor NCV8537MNADJGEVB Reference Design 3
ON Semiconductor NCV8537MNADJGEVB Reference Design 1
ON Semiconductor NCV8537MNADJGEVB Reference Design 1
ON Semiconductor NCV8537MNADJGEVB Reference Design 2
ON Semiconductor NCV8537MNADJGEVB Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioAudioSatellite RadioCable ModemNavigation SystemAutomotiveDSL Modem

ECAD Model:

Description

The ON Semiconductor NCV8537MNADJGEVB Evaluation Board is a DC to DC single output power supply designed for cable modem, audio, and set-top box applications. It features a wide input voltage range of 4.5V to 28V and a single output voltage of 3.3V. The board is equipped with a high-efficiency synchronous buck converter, which provides up to 1.5A of output current. It also includes a power-good indicator, an enable pin, and a soft-start pin for easy control. The board is designed to be used with the NCV8537 DC to DC single output power supply, and is ideal for applications that require a reliable and efficient power supply.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Bulk
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    1.25V~10V
  • Utilized IC / Part
    NCV8537
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG BOOST ADJ 1.5A SYNC 10DFN1RFQ