web counter

ON Semiconductor NV890100PDR2GEVBBOARD EVAL FOR NV890100

ON Semiconductor NV890100PDR2GEVB Reference Design 4
ON Semiconductor NV890100PDR2GEVB Reference Design 1
ON Semiconductor NV890100PDR2GEVB Reference Design 2
ON Semiconductor NV890100PDR2GEVB Reference Design 3
ON Semiconductor NV890100PDR2GEVB Reference Design 4
ON Semiconductor NV890100PDR2GEVB Reference Design 1
ON Semiconductor NV890100PDR2GEVB Reference Design 1
ON Semiconductor NV890100PDR2GEVB Reference Design 2
ON Semiconductor NV890100PDR2GEVB Reference Design 3
ON Semiconductor NV890100PDR2GEVB Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioSafety SystemAudioInfotainmentInstrumentation and Measurement

ECAD Model:

Description

The ON Semiconductor NV890100PDR2GEVB-GEVB is an evaluation board for the 3.3V DC to DC single output power supply for audio. This board is designed to provide a reliable and efficient power supply solution for audio applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1A. The board also includes a power-on reset circuit, over-voltage protection, and thermal shutdown protection. The board is designed to be used with the NV890100PDR2G power supply IC, and is ideal for use in audio applications such as amplifiers, speakers, and other audio equipment.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    NV890100
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorPower Switch 24A 12-Pin DFN EP T/R2970RFQ