web counter

ON Semiconductor ONS321A5VGEVBEVAL BOARD ONS321A5VG

ON Semiconductor ONS321A5VGEVB Reference Design 2
ON Semiconductor ONS321A5VGEVB Reference Design 1
ON Semiconductor ONS321A5VGEVB Reference Design 2
ON Semiconductor ONS321A5VGEVB Reference Design 1
ON Semiconductor ONS321A5VGEVB Reference Design 1
ON Semiconductor ONS321A5VGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsDesktop PCServersDDR Memory

ECAD Model:

Description

The ONS321A5VGEVB-VGEVB is a 5 Vgs MOSFET Evaluation Board from ONSemi. It is designed to help engineers evaluate the performance of MOSFETs in a variety of applications. The board features a wide range of components, including a power supply, a voltage regulator, a current meter, and a variety of test points. It also includes a comprehensive set of instructions and diagrams to help users understand the board's features and how to use them. The board is suitable for use in computers and peripherals, and can be used to test and evaluate a variety of MOSFETs.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.8V~1.55V
  • Frequency - Switching
    330kHz
  • Utilized IC / Part
    NCP5386
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR - NUD4001DR2G - LED DRIVER, LINEAR, NSOIC-8100RFQ