web counter

ON Semiconductor ONS321B12VGEVBEvaluation Board For A Single Phase Buck Converter

ON Semiconductor ONS321B12VGEVB Reference Design 3
ON Semiconductor ONS321B12VGEVB Reference Design 1
ON Semiconductor ONS321B12VGEVB Reference Design 2
ON Semiconductor ONS321B12VGEVB Reference Design 3
ON Semiconductor ONS321B12VGEVB Reference Design 1
ON Semiconductor ONS321B12VGEVB Reference Design 1
ON Semiconductor ONS321B12VGEVB Reference Design 2
ON Semiconductor ONS321B12VGEVB Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsDesktop PCServersDDR Memory

ECAD Model:

Description

The ONS321B12VGEVB-VGEVB is a 12 Vgs MOSFET Evaluation Board from ON Semiconductor. It is designed to help engineers evaluate the performance of MOSFETs in a variety of applications. The board features a wide range of components, including a power supply, a voltage regulator, a current monitor, and a temperature sensor. It also includes a variety of test points and connectors for easy connection to a computer or peripheral device. The board is designed to be used with a variety of MOSFETs, including the ON Semiconductor ONS321B12VGEVB. This evaluation board is an ideal tool for engineers who need to quickly and accurately evaluate the performance of MOSFETs in their applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.8V~1.55V
  • Frequency - Switching
    330kHz
  • Utilized IC / Part
    NCP5386
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR - NUD4001DR2G - LED DRIVER, LINEAR, NSOIC-8100RFQ
ON SemiconductorLED DRVR 3Segment Automotive 8-Pin SOIC N T/R20BUY