web counter

Raspberry Pi Raspberry Pi 3 Model A+Raspberry Pi 3 A+

Raspberry Pi Raspberry Pi 3 Model A+ Reference Design 4
Raspberry Pi Raspberry Pi 3 Model A+ Reference Design 1
Raspberry Pi Raspberry Pi 3 Model A+ Reference Design 2
Raspberry Pi Raspberry Pi 3 Model A+ Reference Design 3
Raspberry Pi Raspberry Pi 3 Model A+ Reference Design 4
Raspberry Pi Raspberry Pi 3 Model A+ Reference Design 1
Raspberry Pi Raspberry Pi 3 Model A+ Reference Design 1
Raspberry Pi Raspberry Pi 3 Model A+ Reference Design 2
Raspberry Pi Raspberry Pi 3 Model A+ Reference Design 3
Raspberry Pi Raspberry Pi 3 Model A+ Reference Design 4

Applications:

Embedded System >

Application Processor

End Products:

Communications and TelecomConsumer ElectronicsCommunications & NetworkingInternet of Things (IoT)Embedded ElectronicsHobby & Education

ECAD Model:

Description

The Raspberry Pi Foundation's Raspberry Pi 3 Model A+ is the latest Raspberry Pi 3 product, based on the BCM2837B0 ARM Cortex-A53 processor. It features a 2.4 GHz and 5 GHz IEEE 802.11.b/g/n/ac Wireless LAN, Bluetooth 4.2/BLE, and Communications and Telecoms. This powerful device is capable of running a variety of applications, from media streaming to gaming, and is perfect for those looking for a powerful, yet affordable, single-board computer. With its low power consumption and small form factor, the Raspberry Pi 3 Model A+ is an ideal choice for a wide range of projects.

Specifications

Raspberry Pi technical specifications, attributes, parameters and parts with similar specifications to Raspberry Pi .
  • Type
    Parameter
  • RAM Size
    512 MB
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC LED DRIVER CONTROLLER SOT23-50BUY