web counter

Raspberry Pi Raspberry Pi 3 Model B+SINGLE BOARD COMPUTER 1.4GHZ 1GB

Raspberry Pi Raspberry Pi 3 Model B+ Reference Design 4
Raspberry Pi Raspberry Pi 3 Model B+ Reference Design 1
Raspberry Pi Raspberry Pi 3 Model B+ Reference Design 2
Raspberry Pi Raspberry Pi 3 Model B+ Reference Design 3
Raspberry Pi Raspberry Pi 3 Model B+ Reference Design 4
Raspberry Pi Raspberry Pi 3 Model B+ Reference Design 1
Raspberry Pi Raspberry Pi 3 Model B+ Reference Design 1
Raspberry Pi Raspberry Pi 3 Model B+ Reference Design 2
Raspberry Pi Raspberry Pi 3 Model B+ Reference Design 3
Raspberry Pi Raspberry Pi 3 Model B+ Reference Design 4

Applications:

Embedded System >

Application Processor

End Products:

Communications and TelecomConsumer ElectronicsCommunications & NetworkingInternet of Things (IoT)Embedded ElectronicsHobby & Education

ECAD Model:

Description

The Raspberry Pi Foundation's Raspberry-B+ is the latest Raspberry Pi 3 product based on the BCM2837B0 ARM Cortex-A53 processor. It features enhanced processing power, faster Ethernet, dual-band Wi-Fi, Bluetooth 4.2/BLE and PoE support, making it ideal for communications and telecoms applications. It also has a 40-pin GPIO header, 4 USB 2.0 ports, a full-size HDMI port, a CSI camera port, a DSI display port, and a microSD card slot. The Raspberry-B+ is a powerful and versatile device that can be used for a variety of projects.

Specifications

Raspberry Pi technical specifications, attributes, parameters and parts with similar specifications to Raspberry Pi .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Type
    MPU
  • Core Processor
    ARM® Cortex®-A53, VideoCore
  • Utilized IC / Part
    BCM2837B0
  • Contents
    Board(s)
  • Board Type
    Single Board Computers (SBC)
  • Platform
    Raspberry Pi 3 Model B+
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ