web counter

Richtek USA Inc. EVB_RT5797AHGQWAEVAL MODULE FOR RT5797AHGQWA

Richtek USA Inc. EVB_RT5797AHGQWA Reference Design 2
Richtek USA Inc. EVB_RT5797AHGQWA Reference Design 1
Richtek USA Inc. EVB_RT5797AHGQWA Reference Design 2
Richtek USA Inc. EVB_RT5797AHGQWA Reference Design 1
Richtek USA Inc. EVB_RT5797AHGQWA Reference Design 1
Richtek USA Inc. EVB_RT5797AHGQWA Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsxDSL Modem/DSLAMSTB and DVRCable ModemPoint-of-Load ApplicationsLCD TV Power SupplyMetering

ECAD Model:

Description

The Richtek Technology Corporation EVB-AHGQWA, EVB_RT5797AHGQWA is an evaluation board for the RT5797A 3A, 1MHz, 6V CMCOT Synchronous Step-Down Converter. This board is designed to help engineers evaluate the performance of the RT5797A converter in a variety of applications. It features a wide input voltage range of 4.5V to 6V, adjustable output voltage range of 0.8V to 5V, and a maximum output current of 3A. The board also includes a USB interface for easy programming and monitoring of the converter. The board is ideal for use in computers and peripherals, providing a reliable and efficient power solution.

Specifications

Richtek USA Inc. technical specifications, attributes, parameters and parts with similar specifications to Richtek USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    9 Weeks
  • Series
    CMCOT™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Voltage - Output
    0.6V~3.4V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    RT5797A
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC PWR DRIVER N-CHANNEL PWRSSO362000RFQ
STMicroelectronicsIC PWR DRIVER N-CHANNEL PWRSSO363485RFQ