web counter

Richtek USA Inc. EVB_RT7251BZQWRICHTEK EVB_RT7251BZQWEVAL BOARD, RT7251B BUCK REGULATOR

Richtek USA Inc. EVB_RT7251BZQW Reference Design 1
Richtek USA Inc. EVB_RT7251BZQW Reference Design 1
Richtek USA Inc. EVB_RT7251BZQW Reference Design 1
Richtek USA Inc. EVB_RT7251BZQW Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPC PeripheralsGreen AppliancesLCD TVLCD MonitorPoint-of-Load RegulationsIndustrial & Commercial Low Power Systems

ECAD Model:

Description

The Richtek Technology Corporation EVB-BZQW is an evaluation board for the RT7251BZQW Synchronous Step-Down Converter. This board is designed to provide a convenient platform for evaluating the performance of the RT7251BZQW Synchronous Step-Down Converter in consumer electronics applications. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5V, and a maximum output current of 3A. It also includes a power-on reset circuit, over-current protection, and thermal shutdown protection. The board is designed to be easy to use and provides a great way to quickly evaluate the performance of the RT7251BZQW Synchronous Step-Down Converter.

Specifications

Richtek USA Inc. technical specifications, attributes, parameters and parts with similar specifications to Richtek USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    800kHz
  • Utilized IC / Part
    RT7251B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS - L6506 - CONTROLEUR DE MOTEUR PAS A PAS21RFQ
STMicroelectronicsL6506D Series 7 V 4 Output SMT Current Controller Stepping Motor - SOIC-2011RFQ
STMicroelectronicsIC, DRVR, FULL, BRDG, DUAL, 20 SOIC5355RFQ
STMicroelectronicsDMOS Full Bridge PWM Motor Driver 48V 20-Pin SO T/R27000RFQ
STMicroelectronicsL6205 Series Dual Full Bridge 52 V 5.6 A DMOS Driver Surface Mount - SOIC-2011RFQ
STMicroelectronicsSTMICROELECTRONICS L6205N FULL BRIDGE DRIVER, DUAL, 20-DIP1000RFQ
STMicroelectronicsIC MTR DRV BIPOLAR 8-52V 20PWRSO2RFQ
STMicroelectronicsIC MOTOR CONTROLLER PAR 20SO3000BUY