web counter

ROHM Semiconductor BD83070GWL-EVK-001EVALUATION BOARD FOR BUCK-BOOST

ROHM Semiconductor BD83070GWL-EVK-001 Reference Design 2
ROHM Semiconductor BD83070GWL-EVK-001 Reference Design 1
ROHM Semiconductor BD83070GWL-EVK-001 Reference Design 2
ROHM Semiconductor BD83070GWL-EVK-001 Reference Design 1
ROHM Semiconductor BD83070GWL-EVK-001 Reference Design 1
ROHM Semiconductor BD83070GWL-EVK-001 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPortable-Powered ProductsSmart PhoneTablet

ECAD Model:

Description

The ROHM Semiconductor BD83070GWL-EVK-001 is an evaluation board for the BD83070GWL Synchronous Buck-Boost DC/DC Converter, a power management IC. This board is designed to help engineers evaluate the performance of the BD83070GWL IC and its features. It includes a wide range of components, such as a power supply, a voltage regulator, a current sense resistor, and a load switch. The board also includes a USB port for easy connection to a PC for programming and monitoring. The board is designed to provide a convenient platform for testing and evaluating the BD83070GWL IC.

Specifications

ROHM Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ROHM Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    2.5V or 3.3V
  • Frequency - Switching
    1.5MHz
  • Utilized IC / Part
    BD83070
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck-Boost
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyCPLD ATF1500 Family 3K Gates 128 Macro Cells 100MHz 5V 100-Pin TQFP852RFQ
Microchip TechnologyCPLD ATF1500 Family 3K Gates 128 Macro Cells 100MHz 5V 84-Pin PLCC500RFQ