web counter

ROHM Semiconductor BD95841MUVEVK-101EVAL BOARD FOR BD95841

ROHM Semiconductor BD95841MUVEVK-101 Reference Design 2
ROHM Semiconductor BD95841MUVEVK-101 Reference Design 1
ROHM Semiconductor BD95841MUVEVK-101 Reference Design 2
ROHM Semiconductor BD95841MUVEVK-101 Reference Design 1
ROHM Semiconductor BD95841MUVEVK-101 Reference Design 1
ROHM Semiconductor BD95841MUVEVK-101 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBroadband AccessHome EntertainmentTelecom InfrastructureLCD TVSet-Top BoxDVD Player/RecorderNetwork Interface Device

ECAD Model:

Description

The ROHM Semiconductor BD95841MUVEVK-101 Evaluation Kit is designed to evaluate the BD95841MUVEVK, a synchronous buck DC/DC converter from ROHM's Communications and Telecom Power Solutions. This evaluation kit includes a BD95841MUVEVK-101 IC, a power supply, and a set of evaluation boards. The BD95841MUVEVK-101 IC is a high-efficiency, low-noise, and low-EMI synchronous buck DC/DC converter that is ideal for powering communications and telecom applications. The evaluation boards provide a convenient platform for testing and evaluating the BD95841MUVEVK-101 IC. The evaluation kit also includes a comprehensive user manual and application notes to help users get the most out of the BD95841MUVEVK-101 IC.

Specifications

ROHM Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ROHM Semiconductor .
  • Type
    Parameter
  • Published
    2012
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    100°C
  • Min Operating Temperature
    -20°C
  • Voltage - Output
    0.8V~5.5V
  • Utilized IC / Part
    BD95841
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining