web counter

ROHM Semiconductor BD9C401EFJEVK-101Power Management IC Development Tools Evaluation Board For BD9C401EFJ-E2

ROHM Semiconductor BD9C401EFJEVK-101 Reference Design 3
ROHM Semiconductor BD9C401EFJEVK-101 Reference Design 1
ROHM Semiconductor BD9C401EFJEVK-101 Reference Design 2
ROHM Semiconductor BD9C401EFJEVK-101 Reference Design 3
ROHM Semiconductor BD9C401EFJEVK-101 Reference Design 1
ROHM Semiconductor BD9C401EFJEVK-101 Reference Design 1
ROHM Semiconductor BD9C401EFJEVK-101 Reference Design 2
ROHM Semiconductor BD9C401EFJEVK-101 Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBroadband AccessHome EntertainmentTelecom InfrastructureLCD TVSet-Top BoxDVD Player/RecorderNetwork Interface Device

ECAD Model:

Description

The ROHM Semiconductor BD9C401EFJEVK-101 Evaluation Kit is designed to evaluate the BD9C401EFJ, a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. This evaluation kit is ideal for Communications and Telecom Power Solutions, providing a reliable and efficient power solution for a wide range of applications. The BD9C401EFJEVK-101 features a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. It also offers a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The kit also includes a comprehensive set of components, including a power supply, a heatsink, and a user manual. With its high performance and reliable power solution, the ROHM Semiconductor BD9C401EFJEVK-101 Evaluation Kit is the perfect choice for Communications and Telecom Power Solutions.