web counter

ROHM Semiconductor BD9C601EFJEVK-101BOARD EVAL FOR BD9C601

ROHM Semiconductor BD9C601EFJEVK-101 Reference Design 4
ROHM Semiconductor BD9C601EFJEVK-101 Reference Design 1
ROHM Semiconductor BD9C601EFJEVK-101 Reference Design 2
ROHM Semiconductor BD9C601EFJEVK-101 Reference Design 3
ROHM Semiconductor BD9C601EFJEVK-101 Reference Design 4
ROHM Semiconductor BD9C601EFJEVK-101 Reference Design 1
ROHM Semiconductor BD9C601EFJEVK-101 Reference Design 1
ROHM Semiconductor BD9C601EFJEVK-101 Reference Design 2
ROHM Semiconductor BD9C601EFJEVK-101 Reference Design 3
ROHM Semiconductor BD9C601EFJEVK-101 Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBroadband AccessHome EntertainmentTelecom InfrastructureLCD TVSet-Top BoxDVD Player/RecorderNetwork Interface Device

ECAD Model:

Description

The ROHM Semiconductor BD9C601EFJEVK-101 Evaluation Kit is designed to evaluate the BD9C601EFJ Synchronous Buck Switching Regulator, a high-efficiency, low-noise power supply solution for communications and telecom applications. The kit includes a BD9C601EFJ Synchronous Buck Switching Regulator, a power supply board, and a control board. The power supply board features a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. The control board includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the power supply. The kit also includes a comprehensive user manual and application notes to help users get the most out of the BD9C601EFJ Synchronous Buck Switching Regulator.

Specifications

ROHM Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ROHM Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Output Voltage
    12.6V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    BD9C601
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC DVR HALF BRIDGE TRPL 14SOIC10000RFQ
ON SemiconductorIC REG LINEAR 5V 250MA 8SOIC5000BUY
ON SemiconductorIC REG LINEAR 5V 250MA 8SOIC0RFQ