web counter

Silicon Labs EFM32-G8XX-STKKIT STARTER EFM32 GECKO

Silicon Labs EFM32-G8XX-STK Reference Design 2
Silicon Labs EFM32-G8XX-STK Reference Design 1
Silicon Labs EFM32-G8XX-STK Reference Design 2
Silicon Labs EFM32-G8XX-STK Reference Design 1
Silicon Labs EFM32-G8XX-STK Reference Design 1
Silicon Labs EFM32-G8XX-STK Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

SecurityEnergy MeterHome AutomationSecurity SystemAlarm SystemFitness EquipmentIndustrialGas and Water Meter

ECAD Model:

Description

The Silicon Labs EFM32-G8XX-STK is a starter kit development kit for the EFM32G290F128 EFM32 Gecko 32-bit microcontroller, Security Edition. This kit provides a comprehensive set of tools and resources to help developers quickly get up and running with the EFM32G290F128 microcontroller. It includes a full-featured development board, a USB debug adapter, and a comprehensive software package. The development board features a wide range of peripherals, including a LCD display, a temperature sensor, a light sensor, a microphone, and a 3-axis accelerometer. The USB debug adapter provides a convenient way to program and debug the microcontroller. The comprehensive software package includes a C compiler, an integrated development environment, and a library of example projects. The EFM32-G8XX-STK is an ideal solution for developing secure embedded applications.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Mounting Type
    Fixed
  • Series
    Gecko
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Operating Supply Voltage
    5V
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M3
  • Data Bus Width
    32b
  • Utilized IC / Part
    EFM32G890F128
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), LCD
  • Board Type
    Evaluation Platform
  • REACH SVHC
    Unknown
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8MSOP4452RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC7478RFQ
Texas InstrumentsIC OPAMP GP 3MHZ RRO 8VSSOP3000RFQ
Microchip TechnologyIC OPAMP GP 1MHZ RRO SC70-576RFQ
Microchip TechnologyIC OPAMP GP 1 CIRCUIT SOT23-590000RFQ
Texas InstrumentsIC OPAMP GP 3MHZ RRO 8SOIC125RFQ
Texas InstrumentsIC, SPST ANALOG SWITCH 14-TSSOP0RFQ
Diodes IncorporatedIC OPAMP GP RRO 8MSOP25461BUY
Texas InstrumentsIC BUS TRANSCVR 16BIT 48TSSOP9000BUY
Texas InstrumentsIC SWITCH SPDT SOT23-64500BUY