web counter

Silicon Labs Si1140-DKBOARD EVAL SI1143-A10-GM

Silicon Labs Si1140-DK Reference Design 4
Silicon Labs Si1140-DK Reference Design 1
Silicon Labs Si1140-DK Reference Design 2
Silicon Labs Si1140-DK Reference Design 3
Silicon Labs Si1140-DK Reference Design 4
Silicon Labs Si1140-DK Reference Design 1
Silicon Labs Si1140-DK Reference Design 1
Silicon Labs Si1140-DK Reference Design 2
Silicon Labs Si1140-DK Reference Design 3
Silicon Labs Si1140-DK Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

AudioPortable Consumer ElectronicsAudioHot Water DispenserHydraulic ValveSecurity SystemNotebookSmoke DetectorE-ReaderLaptopLCD Backlighting

ECAD Model:

Description

The Silicon Labs Si1140-DK is a MCU C8051F800 Development Kit based on the Si1143 Infrared Proximity and Ambient Light Sensor, Audio Sensor, and Temperature Sensor. This kit is designed to provide a comprehensive platform for developing applications that require the use of these sensors. The kit includes a C8051F800 MCU, a Si1143 sensor, an audio sensor, and a temperature sensor. The MCU provides a powerful platform for programming and controlling the sensors. The Si1143 sensor is capable of detecting infrared light, ambient light, and temperature. The audio sensor is capable of detecting sound and vibration. The temperature sensor is capable of detecting temperature changes. The kit also includes a USB cable, a power supply, and a set of development tools. With this kit, developers can quickly and easily develop applications that require the use of these sensors.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Weight
    50.008559mg
  • Packaging
    Box
  • Series
    QuickSense™
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    5V USB
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Utilized IC / Part
    C8051F800, Si1143
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Proximity, Infrared and Ambient Light
  • Sensing Method
    Infrared (IR)
  • Embedded
    Yes, MCU, 8-Bit
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsSENSOR OPT 850NM IR 10QFN14BUY
Silicon LabsAMBIENT LIGHT SENSOR2500BUY
Silicon LabsSENS IR PROXIMITY AMB LT 10QFN4010BUY
Silicon LabsSENSOR OPT 525NM AMBIENT 10LGA945BUY
Silicon LabsIC SENSOR I2C PROX/AMBIENT 10QFN8BUY
Silicon LabsSENSOR OPT 525NM AMBIENT 10LGA26BUY
Silicon LabsIC SENSOR I2C PROX/AMBIENT 10QFN6BUY