web counter

Silicon Labs SI5319-EVBClock & Timer Development Tools Si5319 Eval Board

Silicon Labs SI5319-EVB Reference Design 2
Silicon Labs SI5319-EVB Reference Design 1
Silicon Labs SI5319-EVB Reference Design 2
Silicon Labs SI5319-EVB Reference Design 1
Silicon Labs SI5319-EVB Reference Design 1
Silicon Labs SI5319-EVB Reference Design 2

Applications:

Clock and Timing >

Clock Generator

End Products:

Communications and TelecomNetworking

ECAD Model:

Description

The Silicon Labs SI5319-EVB is an evaluation board that uses the SI5319 0.002 to 710 MHz Clock Generator to provide a wide range of clock frequencies for communications and telecom applications. The board features a wide range of input and output options, including a differential input, a single-ended input, and a differential output. It also includes a variety of features such as a programmable output frequency, a programmable output duty cycle, and a programmable output skew. The board is designed to be used with a variety of development tools, including the Silicon Labs ClockBuilder Pro software, which allows users to configure the board for their specific application. The board is also compatible with a variety of development kits, including the Silicon Labs EFM32 Gecko Starter Kit.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Package / Case
    QFN
  • Number of Pins
    36
  • Weight
    50.008559mg
  • Packaging
    Bulk
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    710MHz
  • Function
    Clock Multiplier
  • Number of Outputs
    1
  • Operating Supply Voltage
    3.3V
  • Interface
    I2C, SPI
  • Utilized IC / Part
    SI5319
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Input, 1 Output
  • Embedded
    No
  • Secondary Attributes
    CML, CMOS, LVDS, LVPECL
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC TRANSCEIVER FULL 5/3 28SSOP3BUY
Maxim IntegratedIC TRANSCEIVER FULL 5/3 28SSOP370RFQ
Maxim IntegratedIC TRANSCEIVER FULL 5/3 28SSOP7RFQ
Maxim IntegratedIC TRANSCEIVER FULL 5/3 28SSOP95RFQ