web counter

Silicon Labs SI5325/26-EVBClock & Timer Development Tools Si5325/Si5326 EVAL BOARD

Silicon Labs SI5325/26-EVB Reference Design 2
Silicon Labs SI5325/26-EVB Reference Design 1
Silicon Labs SI5325/26-EVB Reference Design 2
Silicon Labs SI5325/26-EVB Reference Design 1
Silicon Labs SI5325/26-EVB Reference Design 1
Silicon Labs SI5325/26-EVB Reference Design 2

Applications:

Clock and Timing >

Clock Generator

End Products:

Communications and TelecomNetworking

ECAD Model:

Description

The Silicon Labs SI5325/26-EVB is an evaluation board that uses the SI5326 0.002 to 710 MHz Clock Generator to provide communications and telecom clock generation. This board is designed to provide a platform for testing and evaluating the features and performance of the SI5326 Clock Generator. It features a wide range of input and output frequencies, as well as a variety of output formats, including LVPECL, LVDS, HCSL, and CMOS. It also includes a variety of features such as jitter attenuation, spread spectrum, and programmable output skew. The board is designed to be used in a variety of applications, including communications, telecom, and industrial.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Package / Case
    QFN
  • Number of Pins
    36
  • Weight
    50.008559mg
  • Packaging
    Bulk
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    10MHz
  • Function
    Clock Generator
  • Number of Outputs
    2
  • Operating Supply Voltage
    1.8V
  • Interface
    I2C, USB
  • Utilized IC / Part
    SI5325, SI5326
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Features
    I2C
  • REACH SVHC
    Unknown
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining