Silicon Labs Si5380-EVBEVALUATION BOARD SI5380
Description
IC is an evaluation board designed to evaluate the features of the Si5380 Ultra Low Jitter, Any Frequency, 12-output JESD204B Clock Generator Security IC. The board includes a Si5380 IC, a USB-to-I2C interface, and a variety of connectors and jumpers to allow for easy evaluation of the IC's features. The board also includes a variety of test points and a USB-to-I2C interface for easy programming and debugging. The board is designed to provide a complete evaluation platform for the Si5380 IC, allowing users to quickly and easily evaluate the features of the IC. The board is also designed to be used in a variety of applications, including communications, networking, and industrial automation.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Published2015
- Part StatusDiscontinued
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- FunctionClock Generator
- Utilized IC / PartSi5380
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Secondary AttributesGraphical User Interface
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | Buffers & Line Drivers 3.3V ABT Octal Buff/Drv W/3-St Otpt | 1251 | BUY | |
| Texas Instruments | IC REG LINEAR 3V 50MA SOT23-5 | 18000 | RFQ | |
| Texas Instruments | IC REG LINEAR 3V 50MA SOT23-5 | 3962 | RFQ |


Product
Brand
Articles
Tools