Silicon Labs SI5XXUC-EVBXO & VCXO UNIVERSAL EVAL BOARD
The Silicon Labs SI5XXUC-EVB Evaluation Board is designed to evaluate any of the pin-controlled or I2C configurable Si5xx XOs or VCXOs, Instrumentation and Measurement products. It is a versatile platform that allows users to quickly and easily evaluate the performance of the Si5xx XOs and VCXOs. The board features a USB interface for easy connection to a PC, and includes a graphical user interface (GUI) for easy configuration and testing. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with the Si5xx XOs and VCXOs, and is compatible with a wide range of Si5xx products. The board is an ideal platform for evaluating the performance of the Si5xx XOs and VCXOs, and is an essential tool for any engineer or technician working with these products.
- TypeParameter
- Factory Lead Time3 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- FunctionClock Oscillation
- Utilized IC / PartSi5xxUC
- Supplied ContentsBoard(s)
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| EPSON | CRYSTAL 32.7680KHZ 12.5PF SMD | 1000 | RFQ | |
| Epson | Crystals FC-135 32.7680KA-AGX: MINI SMD XTL KHZ /-20PPM,-40 85C 7PF ANY TR | 0 | RFQ | |
| EPSON | CRYSTAL 32.7680 KHZ 7.0PF SMD | 12000 | BUY | |
| EPSON | CRYSTAL 32.7680 KHZ 7.0PF SMD | 44580 | BUY | |
| Epson America, Inc | Crystal 0.032768MHz ±20ppm (Tol) 9pF FUND 70000Ohm 2-Pin CSMD T/R | 0 | RFQ | |
| EPSON | CRYSTAL 32.7680 KHZ 9.0PF SMD | 140160 | BUY | |
| Epson America, Inc | Crystal 0.032768MHz ±20ppm (Tol) 7pF FUND 70000Ohm 2-Pin CSMD T/R | 12000 | BUY | |
| Epson America, Inc | Crystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R | 0 | RFQ | |
| Epson America, Inc | Crystal 0.032768MHz ±20ppm (Tol) 9pF FUND 70000Ohm 2-Pin CSMD T/R | 0 | RFQ | |
| Epson | Epson 32.768kHz Crystal ±20ppm SMD 2-Pin 3.2 x 1.5 x 0.8mm | 100 | BUY |


Product
Brand
Articles
Tools