web counter

SparkFun Electronics SEN-15271GATOR:PARTICLE - MICRO:BIT ACCES

SparkFun Electronics SEN-15271 Reference Design 5
SparkFun Electronics SEN-15271 Reference Design 1
SparkFun Electronics SEN-15271 Reference Design 2
SparkFun Electronics SEN-15271 Reference Design 3
SparkFun Electronics SEN-15271 Reference Design 4
SparkFun Electronics SEN-15271 Reference Design 5
SparkFun Electronics SEN-15271 Reference Design 1
SparkFun Electronics SEN-15271 Reference Design 1
SparkFun Electronics SEN-15271 Reference Design 2
SparkFun Electronics SEN-15271 Reference Design 3
SparkFun Electronics SEN-15271 Reference Design 4
SparkFun Electronics SEN-15271 Reference Design 5

Applications:

Sensors and Transducers >

Heart Rate Monitor

End Products:

Medical and HealthcareHeart Rate MonitoringPulse Oximeter

ECAD Model:

Description

The SparkFun SEN-15271 gator:particle - micro:bit Accessory Board Medical and Healthcare Kit is a comprehensive set of components designed to help you create medical and healthcare projects with the micro:bit. This kit includes a gator:particle board, a micro:bit board, a variety of sensors, and a selection of accessories. The gator:particle board is a powerful development platform that allows you to easily connect and control a variety of sensors and actuators. The micro:bit board is a powerful, low-cost, and easy-to-use microcontroller board that can be used to create a wide range of projects. The kit also includes a selection of sensors and accessories, such as a temperature sensor, a pulse oximeter, a blood pressure monitor, and a variety of cables and connectors. With this kit, you can create projects that monitor vital signs, detect changes in the environment, and more.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Medical, Pulse Oximeter (PO or SpO2)
  • Utilized IC / Part
    MAX30102
  • Contents
    Board(s)
  • Platform
    micro:bit
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyTXRX 4.25GBPS CML OUT 24-MLF0RFQ