STMicroelectronics AEK-MCU-C4MLIT1AEK-MCU-C4MLIT1
Description
The STMicroelectronics AEK-MCU-C4MLIT1 is a MCU Discovery Board for the SPC5 Chorus 4M Automotive Microcontroller with CAN Transceivers. It is designed for use in automotive and transportation applications, providing a comprehensive development platform for the SPC5 Chorus 4M microcontroller. The board features a wide range of peripherals, including CAN transceivers, Ethernet, USB, and a variety of analog and digital I/O. It also includes a comprehensive set of development tools, including an integrated debugger, a C compiler, and a graphical user interface. The board is ideal for prototyping and development of automotive and transportation applications.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Factory Lead Time26 Weeks
- Mounting TypeFixed
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core Processore200
- Utilized IC / PartSPC58EC80E
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformDiscovery
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC EEPROM 1KBIT 2MHZ 8SO | 25500 | BUY | |
| FTDI, Future Technology Devices International Ltd | IC USB HS DUAL UART/FIFO 64-LQFP | 11 | RFQ | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SC70-6 | 11982 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 1A DPAK | 0 | RFQ | |
| Microchip Technology | MICROCHIP MCP2562FD-E/SN.CAN TRANSCEIVER, 8MBPS, 1 TX/RX, SOIC-8 | 5850 | BUY | |
| STMicroelectronics | IC REG BUCK ADJ 1.5A 8HSOP | 2500 | RFQ | |
| STMicroelectronics | IC MPU RESET CIRC 2.63V SOT-143 | 0 | BUY | |
| STMicroelectronics | 1109 | BUY | ||
| STMicroelectronics | IC DRVR/RCVR RS232 ESD 16-TSSOP | 19598 | RFQ |


Product
Brand
Articles
Tools