web counter

STMicroelectronics EVAL5980Power Management IC Development Tools 700mA Step-Down L5980 EVAL BRD

STMicroelectronics EVAL5980 Reference Design 1
STMicroelectronics EVAL5980 Reference Design 1
STMicroelectronics EVAL5980 Reference Design 1
STMicroelectronics EVAL5980 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementxDSL Modem/DSLAMGraphics CardDVD RecorderBattery ChargerLCD MonitorCar AudioPrinters

ECAD Model:

Description

The STMicroelectronics EVAL5980-EVAL5980 is an evaluation board for the L5980, a 0.7 A step-down switching regulator Power Management IC. This board is designed to help engineers evaluate the performance of the L5980 in a variety of applications. It features a wide input voltage range of 4.5 V to 40 V, adjustable output voltage, and a high efficiency of up to 95%. The board also includes a number of protection features, such as over-current, over-temperature, and short-circuit protection. The board is also equipped with a USB port for easy connection to a PC for monitoring and control. The EVAL5980-EVAL5980 is an ideal solution for evaluating the performance of the L5980 in a variety of applications.