web counter

STMicroelectronics EVAL5983BOARD EVAL FOR L5983

STMicroelectronics EVAL5983 Reference Design 1
STMicroelectronics EVAL5983 Reference Design 1
STMicroelectronics EVAL5983 Reference Design 1
STMicroelectronics EVAL5983 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementxDSL Modem/DSLAMGraphics CardDVD RecorderBattery ChargerLCD MonitorCar AudioPrinters

ECAD Model:

Description

The STMicroelectronics EVAL5983-EVAL5983 is an evaluation board for the L5983, a 1.5 A step-down switching regulator Power Management IC. This board is designed to provide a platform for evaluating the features and performance of the L5983. It includes a wide range of components and features, such as a power supply, a voltage regulator, a current sense resistor, and a power switch. The board also includes a USB interface for programming and monitoring the device. The board is designed to be used with the STM32F103 microcontroller, and it is compatible with the STM32CubeMX software. The board is ideal for applications such as automotive, industrial, and consumer electronics.