web counter

STMicroelectronics EVAL5985BOARD EVAL FOR L5985

STMicroelectronics EVAL5985 Reference Design 2
STMicroelectronics EVAL5985 Reference Design 1
STMicroelectronics EVAL5985 Reference Design 2
STMicroelectronics EVAL5985 Reference Design 1
STMicroelectronics EVAL5985 Reference Design 1
STMicroelectronics EVAL5985 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementxDSL Modem/DSLAMGraphics CardDVD RecorderBattery ChargerLCD MonitorCar AudioPrinters

ECAD Model:

Description

The STMicroelectronics EVAL5985-EVAL5985 is an evaluation board designed for the L5985, a 2A step-down switching regulator Power Management IC. This board is ideal for evaluating the performance of the L5985 in a variety of applications. It features a wide input voltage range of 4.5V to 40V, adjustable output voltage, and a wide range of output current. The board also includes a power-on reset circuit, over-temperature protection, and a low-noise switching frequency of up to 1MHz. The board is designed to be easy to use and provides a comprehensive set of features for evaluating the performance of the L5985.