web counter

STMicroelectronics EVAL5986Power Management IC Development Tools EVAL BOARD L5986

STMicroelectronics EVAL5986 Reference Design 1
STMicroelectronics EVAL5986 Reference Design 1
STMicroelectronics EVAL5986 Reference Design 1
STMicroelectronics EVAL5986 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementxDSL Modem/DSLAMGraphics CardDVD RecorderBattery ChargerLCD MonitorCar AudioPrinters

ECAD Model:

Description

The STMicroelectronics EVAL5986-EVAL5986 is a demonstration board based on the L5986, L5986A, Power Management ICs. It is designed to provide a 2.5 A step-down switching regulator for applications such as LED lighting, industrial, and automotive. The board features a wide input voltage range of 4.5 V to 40 V, adjustable output voltage from 0.8 V to 24 V, and a high efficiency of up to 95%. It also includes a wide range of protection features such as over-current, over-voltage, and thermal protection. The board is easy to use and provides a quick and easy way to evaluate the performance of the L5986, L5986A, Power Management ICs.