web counter

STMicroelectronics EVLSRK1001-PFSRK1001 ADAPTIVE SYNCHRONOUS REC

STMicroelectronics EVLSRK1001-PF Reference Design 2
STMicroelectronics EVLSRK1001-PF Reference Design 1
STMicroelectronics EVLSRK1001-PF Reference Design 2
STMicroelectronics EVLSRK1001-PF Reference Design 1
STMicroelectronics EVLSRK1001-PF Reference Design 1
STMicroelectronics EVLSRK1001-PF Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementAC to DC AdaptorBattery ChargerUSB Power DeliveryCompact SMPS

ECAD Model:

Description

The STMicroelectronics EVLSRK1001-PF, EVLSRK1001-PF, SRK1001 Adaptive Synchronous Rectification Controller for Flyback Converter Demonstration Board with SR MOSFET, Power Management IC is a complete solution for designing and testing flyback converters. It features an adaptive synchronous rectification controller, SR MOSFET, and power management IC, all of which are designed to provide high efficiency and low power consumption. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a wide range of input voltages, from 12V to 48V, and can be used to power a variety of applications, including LED lighting, industrial automation, and consumer electronics. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
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
STMicroelectronicsSTMICROELECTRONICS L6208PD IC, DMOS DRIVER, SMD651RFQ
STMicroelectronicsIC MOTOR DRIVER PAR 36POWERSO1219RFQ