web counter

STMicroelectronics EVLSRK1001-TOSRK1001 ADAPTIVE SYNCHRONOUS REC

STMicroelectronics EVLSRK1001-TO Reference Design 3
STMicroelectronics EVLSRK1001-TO Reference Design 1
STMicroelectronics EVLSRK1001-TO Reference Design 2
STMicroelectronics EVLSRK1001-TO Reference Design 3
STMicroelectronics EVLSRK1001-TO Reference Design 1
STMicroelectronics EVLSRK1001-TO Reference Design 1
STMicroelectronics EVLSRK1001-TO Reference Design 2
STMicroelectronics EVLSRK1001-TO Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementAC to DC AdaptorBattery ChargerUSB Power DeliveryCompact SMPS

ECAD Model:

Description

The STMicroelectronics EVLSRK1001-TO, SRK1001 Adaptive Synchronous Rectification Controller for Flyback Converter Demonstration Board with SR MOSFET is a power management IC designed to provide efficient and reliable power conversion for a wide range of applications. The board features an integrated SR MOSFET, which is capable of providing up to 30A of continuous current. The board also features an adaptive synchronous rectification controller, which is designed to reduce power losses and improve efficiency. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a wide range of power supplies, including AC/DC, DC/DC, and AC/AC. The board is also designed to be used with a wide range of microcontrollers, such as the STM32F4 and STM32F7.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
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
STMicroelectronicsIC MTR DRVR BIPOLAR 8-52V 48QFN4500RFQ
STMicroelectronicsIC MOTOR DRIVER PAR 48QFN7887RFQ