web counter

STMicroelectronics EVLSRK2000-L-40BOARD DAUGHTER 40V STL140N4LLF5

STMicroelectronics EVLSRK2000-L-40 Reference Design 1
STMicroelectronics EVLSRK2000-L-40 Reference Design 1
STMicroelectronics EVLSRK2000-L-40 Reference Design 1
STMicroelectronics EVLSRK2000-L-40 Reference Design 1

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Power ManagementDesktop PCAdaptor AC to DC SupplyPower Supplies

ECAD Model:

Description

The STMicroelectronics EVLSRK2000-L-40, 150W, 12V AC to DC Single Output Power Supply for Adaptor AC to DC Supply, Power Management is a reliable and efficient power supply solution for a variety of applications. It features a wide input voltage range of 90-264VAC, a high efficiency of up to 94%, and a low no-load power consumption of less than 0.3W. This power supply is designed to provide a stable and reliable output voltage of 12V DC with a maximum output current of 12.5A. It also features over-voltage, over-current, and short-circuit protection to ensure safe operation. This power supply is ideal for powering a variety of electronic devices, including computers, printers, and other electronic equipment.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    SRK2000-L-40
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    AC/DC, Secondary Side
  • Regulator Topology
    Resonant
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining