web counter

STMicroelectronics NUCLEO-F030R8STMICROELECTRONICS NUCLEO-F030R8 NUCLEO BOARD, STM32F030R8T6 MCU

STMicroelectronics NUCLEO-F030R8 Reference Design 1
STMicroelectronics NUCLEO-F030R8 Reference Design 1
STMicroelectronics NUCLEO-F030R8 Reference Design 1
STMicroelectronics NUCLEO-F030R8 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPortableEmbedded ElectronicsHobby & Education

ECAD Model:

Description

The STMicroelectronics NUCLEO-F030R8 is a STM32 Nucleo Development Board with an STM32F030R8T6 microcontroller unit (MCU). It is designed to support both Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an LCD display, and a variety of analog and digital I/O pins. It also includes an onboard debugger, allowing for easy programming and debugging of code. The NUCLEO-F030R8 is a powerful and versatile development board that is perfect for creating consumer electronics projects.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Package / Case
    LQFP
  • Series
    STM32F0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    12V
  • Interface
    USB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M0
  • Data Bus Width
    32b
  • Utilized IC / Part
    STM32F030R8, mbed-Enabled Development
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Nucleo-64
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC OSC SGL TIMER 2.1MHZ 14TSSOP320RFQ
Texas InstrumentsIC OSC SINGLE TIMER 2.1MHZ 8-DIP50000RFQ
Texas InstrumentsIC OSC SINGLE TIMER 2.1MHZ 8SO607RFQ
Texas InstrumentsIC OSC SGL TIMER 2.1MHZ 14TSSOP1503RFQ
Texas InstrumentsIC OSC SINGLE TIMER 2.1MHZ 8-DIP45RFQ
Texas InstrumentsIC OSC SINGLE TIMER 2.1MHZ 8SO2000RFQ