web counter

STMicroelectronics NUCLEO-F042K6NUCLEO-32 STM32F042K6 DEV EVAL

STMicroelectronics NUCLEO-F042K6 Reference Design 1
STMicroelectronics NUCLEO-F042K6 Reference Design 1
STMicroelectronics NUCLEO-F042K6 Reference Design 1
STMicroelectronics NUCLEO-F042K6 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialTest and MeasurementIndustrial

ECAD Model:

Description

The STMicroelectronics NUCLEO-F042K6 is a STM32 Nucleo-32 development board with an STM32F042K6T6 microcontroller unit (MCU). It is an industrial grade board that supports Arduino connectivity, allowing users to easily integrate Arduino shields and sensors into their projects. The board features a 32-bit ARM Cortex-M0+ core, 64KB of Flash memory, 8KB of RAM, and a wide range of peripherals, including 12-bit ADC, timers, USART, I2C, SPI, and USB. It also includes an ST-LINK/V2-1 debugger/programmer, allowing users to easily program and debug their projects. The NUCLEO-F042K6 is an ideal choice for a wide range of applications, from industrial automation to consumer electronics.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32F0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M0
  • Utilized IC / Part
    STM32F042K6, mbed-Enabled Development
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Nucleo-32
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDKCrystal 0.032768MHz ±20ppm (Tol) 9pF Flexural 70000Ohm Automotive 2-Pin SMD45RFQ
NDK America, Inc.CRYSTAL 8MHZ 8PF SMD21000RFQ
NDK America, Inc.Crystal 32.7680KHZ 6PF SMD3010RFQ
NDK America, Inc.CRYSTAL 32.768KHZ 6PF SMD999999RFQ
STMicroelectronicsIC PWR SWITCH MOSFET P-CH 8-SOIC46RFQ
NIHON INTER ELECTRONICS CORPCrystal 8MHz 8pF 2-Pin SMD (Alt: NX3225GD-8.000M-STD-CRA-3)0RFQ
STMicroelectronicsIC MCU 32BIT 128KB FLASH 48LQFP43640RFQ
Microchip TechnologySmall Footprint RMII 10/100 Ethernet Transceiver with flexPWR Technology5215BUY