web counter

STMicroelectronics NUCLEO-F070RBSTMICROELECTRONICS NUCLEO-F070RB Development Board, On-board ST-LINK/V2-1 Debugger / Programmer, IDEs including IAR, Keil

STMicroelectronics NUCLEO-F070RB Reference Design 1
STMicroelectronics NUCLEO-F070RB Reference Design 1
STMicroelectronics NUCLEO-F070RB Reference Design 1
STMicroelectronics NUCLEO-F070RB Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPortableEmbedded ElectronicsHobby & Education

ECAD Model:

Description

The STMicroelectronics NUCLEO-F070RB is a STM32 Nucleo Development Board with an STM32F070RBT6 MCU. It is designed to support Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an LCD display, and a variety of sensors. It also includes an onboard debugger, allowing for easy programming and debugging. The board is also compatible with a variety of development tools, making it a great choice for both hobbyists and professionals.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32F0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Operating Supply Voltage
    12V
  • Interface
    I2C, SPI, USART, USB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M0
  • Data Bus Width
    32b
  • Utilized IC / Part
    STM32F070RB, mbed-Enabled Development
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Nucleo-64
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
IQD Frequency ProductsCrystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 50000Ohm 2-Pin Thru-Hole Bulk7BUY
STMicroelectronicsSTMICROELECTRONICS L78M05CDT-TR LINEAR VOLTAGE REGULATOR, 5V, DPAK-3239935RFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SOT23-514636RFQ