STMicroelectronics NUCLEO-F072RBSTMICROELECTRONICS NUCLEO-F072RB Development Board, 32Bit STM32F072Rbt6 MCU, Cortex-M0, LQFP64 Package
Description
The STMicroelectronics NUCLEO-F072RB is a STM32 Nucleo Development Board with an STM32F072RBT6 MCU. It is designed to support Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an LCD display, an RTC, and a variety of digital and analog I/O pins. It also includes a comprehensive set of software development tools, including an integrated development environment, a C compiler, and a debugger. With its powerful features and easy-to-use design, the NUCLEO-F072RB is an excellent choice for developing consumer electronics projects.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- SeriesSTM32F0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage12V
- InterfaceUSB
- Number of Bits32
- Core ProcessorARM® Cortex®-M0
- Data Bus Width32b
- Utilized IC / PartSTM32F072RB, mbed-Enabled Development
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformNucleo-64
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
- NUCLEO-zzzzRx Data Brief
- STM32 Nucleo User Manual
- STM32 Nucleo Getting Started Manual
- STM32 Nucleo Boards Flyer
- NUCLEO-F072RB-STMicroelectronics-datasheet-22171324.pdf
- NUCLEO-F072RB-STMicroelectronics-datasheet-26588950.pdf
- NUCLEO-F072RB-STMicroelectronics-datasheet-78838620.pdf
- NUCLEO-F072RB-STMicroelectronics-datasheet-37114749.pdf
- NUCLEO-F072RB-STMicroelectronics-datasheet-45185695.pdf
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC OPAMP JFET 3MHZ 8SOIC | 26388 | RFQ | |
| Texas Instruments | IC OPAMP JFET 3MHZ 8SOIC | 0 | RFQ | |
| Texas Instruments | IC OPAMP JFET 3MHZ 8SOIC | 833 | RFQ | |
| Texas Instruments | IC OPAMP JFET 3MHZ 8SOIC | 6530 | RFQ |


Product
Brand
Articles
Tools