web counter

STMicroelectronics NUCLEO-F091RCSTM32 Nucleo board STM32F091RCT6, NUCLEO-F091RC, ST

STMicroelectronics NUCLEO-F091RC Reference Design 1
STMicroelectronics NUCLEO-F091RC Reference Design 1
STMicroelectronics NUCLEO-F091RC Reference Design 1
STMicroelectronics NUCLEO-F091RC Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPortableEmbedded ElectronicsHobby & Education

ECAD Model:

Description

The STMicroelectronics NUCLEO-F091RC is a STM32 Nucleo Development Board with an STM32F091RCT6 MCU. It is designed to support Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an LCD display, an RTC, and a variety of sensors. It also includes an ST-LINK/V2-1 debugger/programmer, allowing users to easily program and debug their applications. With its powerful features and easy-to-use design, the NUCLEO-F091RC is an excellent choice for any consumer electronics project.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32F0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    12V
  • Interface
    USART, USB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M0
  • Data Bus Width
    32b
  • Utilized IC / Part
    STM32F091RC, mbed-Enabled Development
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Nucleo-64
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Lattice Semiconductor CorporationMACHX02 Series 1280 LUTs 107 I/O 2.5 / 3.3 V FPGA - TQFP-1441607RFQ