STMicroelectronics NUCLEO-F103RBSTMICROELECTRONICS NUCLEO-F103RB NUCLEO BOARD, STM32F103RBT6 MCU
Description
The STMicroelectronics NUCLEO-F103RB is a STM32 Nucleo Development Board with an STM32F103RBT6 MCU. It is designed to support Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an Ethernet port, an LCD display, and a variety of sensors. It also includes an onboard debugger, allowing for easy debugging and programming. The board is also compatible with a variety of development tools, making it easy to develop and deploy applications.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- Package / CaseLQFP
- SeriesSTM32F1
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage12V
- InterfaceUSB
- Number of Bits32
- Core ProcessorARM® Cortex®-M3
- Data Bus Width32b
- Utilized IC / PartSTM32F103RB, mbed-Enabled Development
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformNucleo-64
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | Driver 2-OUT High and Low Side Half Brdg Inv/Non-Inv 8-Pin SOIC N T/R | 2289 | RFQ | |
| Texas Instruments | IC OSC SGL TIMER 2.1MHZ 14TSSOP | 320 | RFQ | |
| Texas Instruments | IC OSC SINGLE TIMER 2.1MHZ 8-DIP | 50000 | RFQ | |
| Texas Instruments | IC OSC SINGLE TIMER 2.1MHZ 8SO | 607 | RFQ | |
| Texas Instruments | IC OSC SGL TIMER 2.1MHZ 14TSSOP | 1503 | RFQ | |
| Texas Instruments | IC OSC SINGLE TIMER 2.1MHZ 8-DIP | 45 | RFQ | |
| Texas Instruments | IC OSC SINGLE TIMER 2.1MHZ 8SO | 2000 | RFQ |


Product
Brand
Articles
Tools