STMicroelectronics NUCLEO-F207ZGSTMICROELECTRONICS NUCLEO-F207ZG Development Board, STM32F207ZG Arduino/Mbed Nucleo, ST-LINK/V2-1 Debugger/Programmer
Description
The STMicroelectronics NUCLEO-F207ZG is a STM32 Nucleo-144 Development Board with STM32F207ZGT6 MCU. It is designed to support Arduino, ST Zio and Morpho, making it a great choice for consumer electronics projects. It features a 32-bit ARM Cortex-M3 processor, up to 128KB of Flash memory, up to 20KB of SRAM, and a wide range of peripherals. It also includes an ST-LINK/V2-1 debugger/programmer, a USB connector, and an Arduino Uno V3 connectivity. With its powerful features and easy-to-use design, the NUCLEO-F207ZG is an ideal choice for any consumer electronics project.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- SeriesSTM32F2
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Number of Bits32
- Core ProcessorARM® Cortex®-M3
- Utilized IC / PartSTM32F207ZG, mbed-Enabled Development
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformNucleo-144
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NDK | Crystal 0.032768MHz ±20ppm (Tol) 9pF Flexural 70000Ohm Automotive 2-Pin SMD | 45 | RFQ | |
| NDK America, Inc. | CRYSTAL 8MHZ 8PF SMD | 21000 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 500MA 6DFN | 3000 | BUY | |
| STMicroelectronics | IC REG LINEAR 3.3V 150MA SOT23-5 | 6000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - STMPS2151STR - Interruptor de Carga de Potencia, Simple, Lado Alto, Activo en Alto, 1 Salida, 5V, 0.5A, SOT-23-5 | 90000 | RFQ | |
| NIHON INTER ELECTRONICS CORP | Crystal 8MHz 8pF 2-Pin SMD (Alt: NX3225GD-8.000M-STD-CRA-3) | 0 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 128KB FLASH 48LQFP | 43640 | RFQ | |
| Microchip Technology | Small Footprint RMII 10/100 Ethernet Transceiver with flexPWR Technology | 5215 | BUY | |
| NDK America, Inc. | Crystal 32.768KHZ 12.5PF SMD | 517 | RFQ |


Product
Brand
Articles
Tools