STMicroelectronics NUCLEO-F302R8STMICROELECTRONICS NUCLEO-F302R8 Nucleo Board, STM32F302R8T6 MCU, Cortex-M4, LQFP64 Package, mbed-enabled, 3 LEDs
Description
The STMicroelectronics NUCLEO-F302R8 is a STM32 Nucleo Development Board with an STM32F302R8T6 MCU. It is designed to support Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an Ethernet port, an LCD display, and a variety of sensors. It also includes an onboard debugger, making it easy to program and debug your projects. With its powerful processor and wide range of features, the NUCLEO-F302R8 is an excellent choice for any consumer electronics project.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- SeriesSTM32F3
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage12V
- InterfaceUSB
- Number of Bits32
- Core ProcessorARM® Cortex®-M4
- Data Bus Width32b
- Utilized IC / PartSTM32F302R8, mbed-Enabled Development
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformNucleo-64
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
- NUCLEO-zzzzRx Data Brief
- STM32 Nucleo User Manual
- STM32 Nucleo Getting Started Manual
- STM32 Nucleo Boards Flyer
- NUCLEO-F302R8-STMicroelectronics-datasheet-22171324.pdf
- NUCLEO-F302R8-STMicroelectronics-datasheet-44363362.pdf
- NUCLEO-F302R8-STMicroelectronics-datasheet-78838620.pdf
- NUCLEO-F302R8-STMicroelectronics-datasheet-26525436.pdf
- NUCLEO-F302R8-STMicroelectronics-datasheet-37114749.pdf
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Nordic Semiconductor ASA | RF Transceiver SNGL-CHP ANT SOL W/8-CH | 468 | BUY | |
| Nordic Semiconductor ASA | RF Transceiver SNGL-CHP ANT SOL W/8-CH | 1 | BUY | |
| Nordic Semiconductor ASA | RF Transceiver SNGL-CHP ANT SOL W/1-CH | 7 | BUY | |
| Nordic Semiconductor ASA | RF Transceiver SNGL-CHP ANT ULTR-LW PW WIRELS NETWRK SOL | 20000 | BUY | |
| Nordic Semiconductor ASA | RF Transceiver SNGL-CHP ANT SOL W/8-CH | 278 | BUY | |
| Nordic Semiconductor ASA | RF Transceiver SNGL-CHP ANT SOL W/1-CH | 24 | BUY | |
| Nordic Semiconductor ASA | RF Transceiver SNGL-CHP ANT ULTR-LW PW WIRELS NETWRK SOL | 49952 | RFQ | |
| Nordic Semiconductor ASA | RF Transceiver SNGL-CHP ANT ULTR-LW PW WIRELS NETWRK SOL | 44 | BUY |


Product
Brand
Articles
Tools