STMicroelectronics NUCLEO-F401RESTMICROELECTRONICS NUCLEO-F401RE NUCLEO BOARD, STM32F401RET6 MCU
Description
The STMicroelectronics NUCLEO-F401RE is a STM32 Nucleo Development Board with an STM32F401RET6 MCU. It is designed to support Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including GPIOs, USARTs, I2Cs, and SPI, as well as a USB OTG interface. It also includes an on-board ST-LINK/V2-1 debugger/programmer, allowing for easy programming and debugging. The NUCLEO-F401RE is a powerful and versatile development board, perfect for creating a wide range of consumer electronics projects.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- Package / CaseLQFP
- Memory TypesFLASH
- Number of I/Os15
- SeriesSTM32F4
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage12V
- InterfaceUSB
- Max Supply Voltage12V
- Min Supply Voltage3V
- Memory Size512kB
- Number of Bits32
- Core ProcessorARM® Cortex®-M4
- Data Bus Width32b
- Utilized IC / PartSTM32F401RE, mbed-Enabled Development
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s)
- Board TypeEvaluation Platform
- Number of ADC Channels5
- PlatformNucleo-64
- Number of PWM Channels20
- Number of I2C Channels3
- Number of SPI Channels2
- Number of USB Channels1
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC REG LINEAR 3.3V 500MA 6DFN | 3000 | BUY | |
| STMicroelectronics | STMICROELECTRONICS STM32F401RET6 32 Bit Microcontroller, Dynamic Efficiency Line, ARM Cortex-M4, 84 MHz, 512 KB, 96 KB, 64 Pins | 9024 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 150MA SOT23-5 | 6000 | RFQ | |
| STMicroelectronics | MCU 32-bit STM32F1 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin LQFP T/R | 4800 | RFQ | |
| STMicroelectronics | STM32F Series 512 KB Flash 96 kB RAM 84 MHz 32-Bit Microcontroller - LQFP-64 | 105 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 512KB FLASH 64LQFP | 14 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 128KB FLASH 48LQFP | 43640 | RFQ | |
| Abracon LLC | CRYSTAL 32.7680KHZ 6PF SMD | 32120 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-3 | 45000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS STM32F401RET6U 32 Bit Microcontroller, Dynamic Efficiency Line, ARM Cortex-M4, 84 MHz, 512 KB, 96 KB, 64 Pins | 0 | RFQ |


Product
Brand
Articles
Tools