web counter

STMicroelectronics NUCLEO-F410RBSTMICROELECTRONICS NUCLEO-F410RB Development Board, STM32F410RB Nucleo-64 MCU, Cortex-M4, ST-LINK/V2-1 Debugger/Programmer

STMicroelectronics NUCLEO-F410RB Reference Design 1
STMicroelectronics NUCLEO-F410RB Reference Design 1
STMicroelectronics NUCLEO-F410RB Reference Design 1
STMicroelectronics NUCLEO-F410RB Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPortableEmbedded ElectronicsHobby & Education

ECAD Model:

Description

The STMicroelectronics NUCLEO-F410RB is a STM32 Nucleo Development Board with an STM32F410RBT6 MCU. It is designed to provide users with a low-cost, easy-to-use platform for developing applications with the STM32F410RBT6 MCU. The board supports both Arduino and ST morpho connectivity, making it ideal for consumer electronics applications. It features a wide range of peripherals, including a USB port, an Ethernet port, an SD card slot, and a CAN bus. The board also includes a range of development tools, such as an integrated debugger, a programmer, and a serial port. The NUCLEO-F410RB is a great choice for anyone looking for a low-cost, easy-to-use development board for their consumer electronics projects.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32F4
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    STM32F410RB, mbed-Enabled Development
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Nucleo-64
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents