web counter

STMicroelectronics NUCLEO-F411RESTMICROELECTRONICS NUCLEO-F411RE Development Board, STM32F411RE Cortex-M4 MCU,Arduino Uno & Morpho Extensions, USB

STMicroelectronics NUCLEO-F411RE Reference Design 9
STMicroelectronics NUCLEO-F411RE Reference Design 1
STMicroelectronics NUCLEO-F411RE Reference Design 2
STMicroelectronics NUCLEO-F411RE Reference Design 3
STMicroelectronics NUCLEO-F411RE Reference Design 4
STMicroelectronics NUCLEO-F411RE Reference Design 5
STMicroelectronics NUCLEO-F411RE Reference Design 6
STMicroelectronics NUCLEO-F411RE Reference Design 7
STMicroelectronics NUCLEO-F411RE Reference Design 8
STMicroelectronics NUCLEO-F411RE Reference Design 9
STMicroelectronics NUCLEO-F411RE Reference Design 1
STMicroelectronics NUCLEO-F411RE Reference Design 1
STMicroelectronics NUCLEO-F411RE Reference Design 2
STMicroelectronics NUCLEO-F411RE Reference Design 3
STMicroelectronics NUCLEO-F411RE Reference Design 4
STMicroelectronics NUCLEO-F411RE Reference Design 5
STMicroelectronics NUCLEO-F411RE Reference Design 6
STMicroelectronics NUCLEO-F411RE Reference Design 7
STMicroelectronics NUCLEO-F411RE Reference Design 8
STMicroelectronics NUCLEO-F411RE Reference Design 9

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPortableEmbedded ElectronicsHobby & Education

ECAD Model:

Description

The STMicroelectronics NUCLEO-F411RE is a STM32 Nucleo Development Board with an STM32F411RET6 MCU. It is designed to provide users with a low-cost, easy-to-use platform for developing applications with the STM32F411RET6 MCU. The board supports both Arduino and ST morpho connectivity, making it ideal for consumer electronics applications. It features a wide range of peripherals, including a USB port, an Ethernet port, an SD card slot, and a CAN bus. The board also includes an onboard debugger, allowing users to quickly and easily debug their applications. The NUCLEO-F411RE is a great choice for anyone looking for a low-cost, easy-to-use development board for their consumer electronics projects.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32F4
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    12V
  • Interface
    USB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M4
  • Data Bus Width
    32b
  • Utilized IC / Part
    STM32F411RE, mbed-Enabled Development
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Nucleo-64
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorClock Fanout Buffer 4-OUT 16-Pin QFN EP T/R1000RFQ
ON SemiconductorIC CLOCK FANOUT/BUFFER 1:4 16QFN1000BUY