STMicroelectronics NUCLEO-F412ZGNUCLEO-144 STM32F412ZG EVAL BRD
Description
The STMicroelectronics NUCLEO-F412ZG is a STM32 Nucleo-144 Development Board with STM32F412ZGT6 MCU. It is designed to support Arduino, ST Zio and Morpho, and is ideal for consumer electronics applications. It features an ARM Cortex-M4 core with a frequency of up to 80 MHz, 1 MB of Flash memory, 128 KB of SRAM, and a wide range of peripherals. It also includes an ST-LINK/V2-1 debugger/programmer, two ST Zio connectors, and an Arduino Uno V3 connector. The board is also equipped with a USB OTG connector, two LEDs, and a user button. The NUCLEO-F412ZG is a powerful and versatile development board that is perfect for creating consumer electronics projects.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- SeriesSTM32F4
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Number of Bits32
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartSTM32F412ZG, mbed-Enabled Development
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformNucleo-144
- REACH SVHCNo SVHC
- RoHS StatusNon-RoHS Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
- NUCLEO-yyyyZy Datasheet
- STM32 Nucleo Getting Started Manual
- STM32 Nucleo Boards Flyer
- STM32F412xE, STM32F412xG
- NUCLEO-F412ZG-STMicroelectronics-datasheet-62314555.pdf
- NUCLEO-F412ZG-STMicroelectronics-datasheet-63911735.pdf
- NUCLEO-F412ZG-STMicroelectronics-datasheet-97425221.pdf
- NUCLEO-F412ZG-STMicroelectronics-datasheet-74836798.pdf
- NUCLEO-F412ZG-STMicroelectronics-datasheet-86677969.pdf
- NUCLEO-F412ZG-STMicroelectronics-datasheet-81472645.pdf
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NDK | Crystal 0.032768MHz ±20ppm (Tol) 9pF Flexural 70000Ohm Automotive 2-Pin SMD | 45 | RFQ | |
| NDK America, Inc. | CRYSTAL 8MHZ 8PF SMD | 21000 | RFQ | |
| NDK America, Inc. | Crystal 32.7680KHZ 6PF SMD | 3010 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 500MA 6DFN | 3000 | BUY | |
| STMicroelectronics | STMICROELECTRONICS - STMPS2151STR - Interruptor de Carga de Potencia, Simple, Lado Alto, Activo en Alto, 1 Salida, 5V, 0.5A, SOT-23-5 | 90000 | RFQ | |
| STMicroelectronics | IC PWR SWITCH MOSFET P-CH 8-SOIC | 46 | RFQ | |
| STMicroelectronics | IC OPAMP GP 880KHZ RRO SOT23-5 | 12000 | RFQ | |
| Microchip Technology | Small Footprint RMII 10/100 Ethernet Transceiver with flexPWR Technology | 5215 | BUY | |
| STMicroelectronics | IC MCU 32BIT 128KB FLASH 48LQFP | 43640 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-3 | 45000 | RFQ |


Product
Brand
Articles
Tools