STMicroelectronics NUCLEO-F446RENUCLEO-64 STM32F446RE DEV EVAL
Description
The STMicroelectronics NUCLEO-F446RE is a STM32 Nucleo Development Board with an STM32F446RET6 MCU. It is designed to provide users with a low-cost, easy-to-use platform for developing applications with the STM32F446RET6 MCU. The board supports both Arduino and ST morpho connectivity, making it ideal for consumer electronics applications. It features a wide range of peripherals, including a USB port, an Ethernet port, an SD card slot, and a CAN bus. The board also includes an onboard debugger, allowing users to quickly and easily debug their applications. The NUCLEO-F446RE is a great choice for anyone looking for a low-cost, easy-to-use development board for their consumer electronics projects.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- SeriesSTM32F4
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Number of Bits32
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartSTM32F446RE, mbed-Enabled Development
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformNucleo-64
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | LDO Regulator Pos 3.3V to 20V 0.15A 14-Pin TSSOP T/R | 2500 | BUY |


Product
Brand
Articles
Tools