STMicroelectronics NUCLEO-F722ZENUCLEO-144 STM32F722ZE EVAL BRD
Description
The STMicroelectronics NUCLEO-F722ZE is a STM32 Nucleo-144 Development Board with STM32F722ZET6 MCU. It is designed to support Arduino, ST Zio and Morpho, and is ideal for consumer electronics applications. It features a 32-bit ARM Cortex-M7 processor with a frequency of up to 216 MHz, 1 MB of Flash memory, and 320 KB of SRAM. It also has a wide range of peripherals, including USB OTG, Ethernet, CAN, and multiple serial communication interfaces. The board also includes an ST-LINK/V2-1 debugger/programmer, and is compatible with the Arduino Uno Revision 3 standard. With its powerful processor and wide range of features, the NUCLEO-F722ZE is an excellent choice for consumer electronics projects.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- SeriesSTM32F7
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M7
- Utilized IC / PartSTM32F722ZE, mbed-Enabled Development
- Core ArchitectureARM
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformNucleo-144
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NDK America, Inc. | CRYSTAL 8MHZ 8PF SMD | 21000 | RFQ | |
| NDK America, Inc. | Crystal 32.7680KHZ 6PF SMD | 3010 | RFQ | |
| NDK America, Inc. | CRYSTAL 32.768KHZ 6PF SMD | 999999 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 500MA 6DFN | 3000 | BUY | |
| STMicroelectronics | IC REG LINEAR 3.3V 150MA SOT23-5 | 6000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - STMPS2151STR - Interruptor de Carga de Potencia, Simple, Lado Alto, Activo en Alto, 1 Salida, 5V, 0.5A, SOT-23-5 | 90000 | RFQ | |
| NIHON INTER ELECTRONICS CORP | Crystal 8MHz 8pF 2-Pin SMD (Alt: NX3225GD-8.000M-STD-CRA-3) | 0 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 128KB FLASH 48LQFP | 43640 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-3 | 45000 | RFQ | |
| NDK America, Inc. | Crystal 32.768KHZ 12.5PF SMD | 517 | RFQ |


Product
Brand
Articles
Tools