web counter

STMicroelectronics NUCLEO-F746ZGNUCLEO-144 STM32F746ZG EVAL BRD

STMicroelectronics NUCLEO-F746ZG Reference Design 1
STMicroelectronics NUCLEO-F746ZG Reference Design 1
STMicroelectronics NUCLEO-F746ZG Reference Design 1
STMicroelectronics NUCLEO-F746ZG Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPortableEmbedded ElectronicsHobby & Education

ECAD Model:

Description

The STMicroelectronics NUCLEO-F746ZG is a STM32 Nucleo-144 development board with an STM32F746ZGT6 MCU. It is designed to support Arduino, ST Zio and Morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB OTG, Ethernet, CAN, and multiple serial communication interfaces. It also includes an on-board ST-LINK/V2-1 debugger/programmer, allowing for easy programming and debugging. The board is also equipped with a comprehensive set of I/O ports, including GPIOs, analog inputs, and PWM outputs. With its powerful processor and wide range of features, the NUCLEO-F746ZG is an excellent choice for developing consumer electronics applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32F7
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M7
  • Utilized IC / Part
    STM32F746ZG, mbed-Enabled Development
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Nucleo-144
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDK America, Inc.Crystal 32.7680KHZ 6PF SMD3010RFQ
NDK America, Inc.CRYSTAL 32.768KHZ 6PF SMD999999RFQ
STMicroelectronicsIC REG LINEAR 3.3V 150MA SOT23-56000RFQ
STMicroelectronicsIC OPAMP GP 880KHZ RRO SOT23-512000RFQ
NIHON INTER ELECTRONICS CORPCrystal 8MHz 8pF 2-Pin SMD (Alt: NX3225GD-8.000M-STD-CRA-3)0RFQ
Microchip TechnologySmall Footprint RMII 10/100 Ethernet Transceiver with flexPWR Technology5215BUY
NDK America, Inc.Crystal 32.768KHZ 12.5PF SMD517RFQ