STMicroelectronics NUCLEO-F756ZGSTM32 NUCLEO-144 DEVELOPMENT BOA
Description
The STMicroelectronics NUCLEO-F756ZG is a STM32 Nucleo-144 Development Board with an STM32F756ZGT6 MCU. It is designed to support Arduino, ST Zio and Morpho, making it a great choice for consumer electronics projects. The board features a wide range of peripherals, including a USB port, Ethernet port, CAN bus, and multiple serial communication interfaces. It also has an on-board debugger and programmer, making it easy to develop and debug applications. The board is also compatible with a range of development tools, including the STM32CubeMX and STM32CubeIDE. With its wide range of features and compatibility, the STMicroelectronics NUCLEO-F756ZG is an ideal choice for consumer electronics projects.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- SeriesSTM32F7
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M7
- Utilized IC / PartSTM32F756ZG, mbed-Enabled Development
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformNucleo-144
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NDK America, Inc. | Crystal 32.7680KHZ 6PF SMD | 3010 | RFQ | |
| NDK America, Inc. | CRYSTAL 32.768KHZ 6PF SMD | 999999 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 150MA SOT23-5 | 6000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - STMPS2151STR - Interruptor de Carga de Potencia, Simple, Lado Alto, Activo en Alto, 1 Salida, 5V, 0.5A, SOT-23-5 | 90000 | RFQ | |
| STMicroelectronics | IC PWR SWITCH MOSFET P-CH 8-SOIC | 46 | RFQ | |
| STMicroelectronics | IC OPAMP GP 880KHZ RRO SOT23-5 | 12000 | RFQ | |
| NIHON INTER ELECTRONICS CORP | Crystal 8MHz 8pF 2-Pin SMD (Alt: NX3225GD-8.000M-STD-CRA-3) | 0 | RFQ | |
| NDK America, Inc. | Crystal 32.768KHZ 12.5PF SMD | 517 | RFQ | |
| Microchip Technology | Small Footprint RMII 10/100 Ethernet Transceiver with flexPWR Technology | 5215 | BUY |


Product
Brand
Articles
Tools