web counter

STMicroelectronics NUCLEO-L011K4NUCLEO-32 STM32L011K4 EVAL BRD

STMicroelectronics NUCLEO-L011K4 Reference Design 1
STMicroelectronics NUCLEO-L011K4 Reference Design 1
STMicroelectronics NUCLEO-L011K4 Reference Design 1
STMicroelectronics NUCLEO-L011K4 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialTest and MeasurementIndustrial

ECAD Model:

Description

The STMicroelectronics NUCLEO-L011K4 is a STM32 Nucleo-32 development board with an STM32L011K4T6 MCU. It is an industrial grade board that supports Arduino connectivity, making it ideal for a wide range of applications. It features a 32-bit ARM Cortex-M0+ core, 64KB of Flash memory, 8KB of SRAM, and a wide range of peripherals. It also has a built-in ST-LINK/V2-1 debugger/programmer, allowing for easy programming and debugging. The board is also compatible with the STM32CubeMX software, which provides a graphical user interface for configuring the board and its peripherals. The NUCLEO-L011K4 is a great choice for those looking for a powerful and versatile development board.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32L0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    STM32L011K4, mbed-Enabled Development
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Nucleo-32
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDK America, Inc.Crystal 32.7680KHZ 6PF SMD3010RFQ
STMicroelectronicsIC REG LINEAR 3.3V 500MA 6DFN3000BUY
STMicroelectronicsIC REG LINEAR 3.3V 150MA SOT23-56000RFQ
STMicroelectronicsSTMICROELECTRONICS - STMPS2151STR - Interruptor de Carga de Potencia, Simple, Lado Alto, Activo en Alto, 1 Salida, 5V, 0.5A, SOT-23-590000RFQ
STMicroelectronicsIC PWR SWITCH MOSFET P-CH 8-SOIC46RFQ
STMicroelectronicsIC OPAMP GP 880KHZ RRO SOT23-512000RFQ
STMicroelectronicsIC MCU 32BIT 128KB FLASH 48LQFP43640RFQ
STMicroelectronicsSTMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-345000RFQ
NDK America, Inc.Crystal 32.768KHZ 12.5PF SMD517RFQ