web counter

STMicroelectronics NUCLEO-L053R8STMICROELECTRONICS NUCLEO-L053R8 Development Board, 32Bit STM32L053R8 MCU, Cortex-M0+, LQFP64 Package

STMicroelectronics NUCLEO-L053R8 Reference Design 7
STMicroelectronics NUCLEO-L053R8 Reference Design 1
STMicroelectronics NUCLEO-L053R8 Reference Design 2
STMicroelectronics NUCLEO-L053R8 Reference Design 3
STMicroelectronics NUCLEO-L053R8 Reference Design 4
STMicroelectronics NUCLEO-L053R8 Reference Design 5
STMicroelectronics NUCLEO-L053R8 Reference Design 6
STMicroelectronics NUCLEO-L053R8 Reference Design 7
STMicroelectronics NUCLEO-L053R8 Reference Design 1
STMicroelectronics NUCLEO-L053R8 Reference Design 1
STMicroelectronics NUCLEO-L053R8 Reference Design 2
STMicroelectronics NUCLEO-L053R8 Reference Design 3
STMicroelectronics NUCLEO-L053R8 Reference Design 4
STMicroelectronics NUCLEO-L053R8 Reference Design 5
STMicroelectronics NUCLEO-L053R8 Reference Design 6
STMicroelectronics NUCLEO-L053R8 Reference Design 7

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPortableEmbedded ElectronicsHobby & Education

ECAD Model:

Description

The STMicroelectronics NUCLEO-L053R8 is a STM32 Nucleo Development Board with an STM32L053R8T6 microcontroller unit (MCU). It is designed to support both Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an LCD display, and a variety of sensors. It also includes an onboard debugger and programmer, allowing for easy debugging and programming of the MCU. The board is also compatible with a range of development tools, making it easy to develop and deploy applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32L0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    12V
  • Interface
    USB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M0+
  • Data Bus Width
    32b
  • Utilized IC / Part
    STM32L053R8, mbed-Enabled Development
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Nucleo-64
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.Voltage Level Translator 1-CH Bidirectional 6-Pin XSON T/R18177BUY
Nexperia USA Inc.IC TRNSLTR BIDIRECTIONAL 6XSON640BUY
Nexperia USA Inc.74LVC_LVCH1T45-Q100 - Dual supply translating transceiver; 3-state10000RFQ
NexperiaVoltage Level Translator 1-CH Bidirectional 6-Pin XSON10000RFQ
Nexperia USA Inc.Voltage Level Translator 1-CH Bidirectional Automotive 6-Pin TSSOP T/R30000BUY
Nexperia USA Inc.IC TRNSLTR BIDIRECTIONAL 6XSON5666BUY
Nexperia USA Inc.IC TRNSLTR BIDIRECTIONAL 6TSSOP3000BUY